Basler Vision Technologies Scout Series scA640-70gm

Description
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in this family are defined by state of the art technology that lets you get the maximum performance from each sensor. Your benefits from the Basler scout family include: Resolutions from VGA to 2 megapixels with either a FireWire-b or a Gigabit Ethernet interface 100 meter cable lengths provided by Gigabit Ethernet to give you the highest flexibility Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera Free drivers for FireWire and Gigabit Ethernet (GigE Vision) Small, rugged housing for easy integration Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability
Description
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in this family are defined by state of the art technology that lets you get the maximum performance from each sensor. Your benefits from the Basler scout family include: Resolutions from VGA to 2 megapixels with either a FireWire-b or a Gigabit Ethernet interface 100 meter cable lengths provided by Gigabit Ethernet to give you the highest flexibility Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera Free drivers for FireWire and Gigabit Ethernet (GigE Vision) Small, rugged housing for easy integration Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability

Suppliers

Company
Product
Description
Supplier Links
Scout Series - scA640-70gm - Basler Vision Technologies
Exton, PA, USA
Scout Series
scA640-70gm
Scout Series scA640-70gm
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in this family are defined by state of the art technology that lets you get the maximum performance from each sensor. Your benefits from the Basler scout family include: Resolutions from VGA to 2 megapixels with either a FireWire-b or a Gigabit Ethernet interface 100 meter cable lengths provided by Gigabit Ethernet to give you the highest flexibility Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera Free drivers for FireWire and Gigabit Ethernet (GigE Vision) Small, rugged housing for easy integration Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability

The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in this family are defined by state of the art technology that lets you get the maximum performance from each sensor.
Your benefits from the Basler scout family include:

Resolutions from VGA to 2 megapixels with either a FireWire-b or a Gigabit Ethernet interface
100 meter cable lengths provided by Gigabit Ethernet to give you the highest flexibility
Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera
Free drivers for FireWire and Gigabit Ethernet (GigE Vision)
Small, rugged housing for easy integration
Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288
100% quality checked and calibrated to give you consistent performance and reliability

Technical Specifications

  Basler Vision Technologies
Product Category Video Cameras
Product Number scA640-70gm
Product Name Scout Series
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Industrial
Unlock Full Specs
to access all available technical data