Basler Vision Technologies Scout Series scA640-120fc

Description
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in this family are defined by state of the art technology that lets you get the maximum performance from each sensor. Your benefits from the Basler scout family include: Resolutions from VGA to 2 megapixels with either a FireWire-b or a Gigabit Ethernet interface 100 meter cable lengths provided by Gigabit Ethernet to give you the highest flexibility Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera Free drivers for FireWire and Gigabit Ethernet (GigE Vision) Small, rugged housing for easy integration Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability
Description
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in this family are defined by state of the art technology that lets you get the maximum performance from each sensor. Your benefits from the Basler scout family include: Resolutions from VGA to 2 megapixels with either a FireWire-b or a Gigabit Ethernet interface 100 meter cable lengths provided by Gigabit Ethernet to give you the highest flexibility Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera Free drivers for FireWire and Gigabit Ethernet (GigE Vision) Small, rugged housing for easy integration Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability

Suppliers

Company
Product
Description
Supplier Links
Scout Series - scA640-120fc - Basler Vision Technologies
Exton, PA, USA
Scout Series
scA640-120fc
Scout Series scA640-120fc
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in this family are defined by state of the art technology that lets you get the maximum performance from each sensor. Your benefits from the Basler scout family include: Resolutions from VGA to 2 megapixels with either a FireWire-b or a Gigabit Ethernet interface 100 meter cable lengths provided by Gigabit Ethernet to give you the highest flexibility Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera Free drivers for FireWire and Gigabit Ethernet (GigE Vision) Small, rugged housing for easy integration Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability

The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in this family are defined by state of the art technology that lets you get the maximum performance from each sensor.
Your benefits from the Basler scout family include:

Resolutions from VGA to 2 megapixels with either a FireWire-b or a Gigabit Ethernet interface
100 meter cable lengths provided by Gigabit Ethernet to give you the highest flexibility
Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera
Free drivers for FireWire and Gigabit Ethernet (GigE Vision)
Small, rugged housing for easy integration
Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288
100% quality checked and calibrated to give you consistent performance and reliability

Technical Specifications

  Basler Vision Technologies
Product Category Video Cameras
Product Number scA640-120fc
Product Name Scout Series
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial
Format / Output IEEE 1394 (FireWire)
Unlock Full Specs
to access all available technical data

Similar Products

Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details