Basler Vision Technologies Pilot Series piA1900-32gc

Description
The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision™ standard), these cameras take maximum advantage of the Kodak sensor technology and can often substitute for more costly Camera Link cameras and frame grabbers. For more flexibility, this series offers additional software features that can be integrated into the image processing software on a remote computer. Your benefits from the Basler pilot family include: Resolutions from VGA to 5 megapixels with a cost-effective, GigE Vision compliant, Gigabit Ethernet interface Up to 100 meter cable lengths to give you the highest flexibility A free GigE Vision compliant driver package with performance and filter drivers The smallest housing in its class with a 29 x 44 mm footprint Easy replacement for Camera Link cameras (for example, no lens change needed) Saves cost by eliminating the need for a frame grabber Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability
Description
The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision™ standard), these cameras take maximum advantage of the Kodak sensor technology and can often substitute for more costly Camera Link cameras and frame grabbers. For more flexibility, this series offers additional software features that can be integrated into the image processing software on a remote computer. Your benefits from the Basler pilot family include: Resolutions from VGA to 5 megapixels with a cost-effective, GigE Vision compliant, Gigabit Ethernet interface Up to 100 meter cable lengths to give you the highest flexibility A free GigE Vision compliant driver package with performance and filter drivers The smallest housing in its class with a 29 x 44 mm footprint Easy replacement for Camera Link cameras (for example, no lens change needed) Saves cost by eliminating the need for a frame grabber Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability

Suppliers

Company
Product
Description
Supplier Links
Pilot Series - piA1900-32gc - Basler Vision Technologies
Exton, PA, USA
Pilot Series
piA1900-32gc
Pilot Series piA1900-32gc
The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision™ standard), these cameras take maximum advantage of the Kodak sensor technology and can often substitute for more costly Camera Link cameras and frame grabbers. For more flexibility, this series offers additional software features that can be integrated into the image processing software on a remote computer. Your benefits from the Basler pilot family include: Resolutions from VGA to 5 megapixels with a cost-effective, GigE Vision compliant, Gigabit Ethernet interface Up to 100 meter cable lengths to give you the highest flexibility A free GigE Vision compliant driver package with performance and filter drivers The smallest housing in its class with a 29 x 44 mm footprint Easy replacement for Camera Link cameras (for example, no lens change needed) Saves cost by eliminating the need for a frame grabber Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288 100% quality checked and calibrated to give you consistent performance and reliability

The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision™ standard), these cameras take maximum advantage of the Kodak sensor technology and can often substitute for more costly Camera Link cameras and frame grabbers. For more flexibility, this series offers additional software features that can be integrated into the image processing software on a remote computer.
Your benefits from the Basler pilot family include:

Resolutions from VGA to 5 megapixels with a cost-effective, GigE Vision compliant, Gigabit Ethernet interface
Up to 100 meter cable lengths to give you the highest flexibility
A free GigE Vision compliant driver package with performance and filter drivers
The smallest housing in its class with a 29 x 44 mm footprint
Easy replacement for Camera Link cameras (for example, no lens change needed)
Saves cost by eliminating the need for a frame grabber
Compatible with the newest vision industry standards including GenICam, GigE Vision, and EMVA 1288
100% quality checked and calibrated to give you consistent performance and reliability

Technical Specifications

  Basler Vision Technologies
Product Category Video Cameras
Product Number piA1900-32gc
Product Name Pilot Series
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial
Format / Output Ethernet; GigE Vision
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 1248654 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details