Basler Vision Technologies Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality... | |
| Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision... | |
| The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You... | |
| The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link® interface... | |
| The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies... | |
| The A400 area scan series is designed for industrial users who require high resolution coupled with high speed. A400 cameras feature the latest generation of CMOS sensors and provide superior... | |
| The A500 area scan series is designed for industrial users who require extremely fast image capture. It features the latest generation of CMOS sensors that provides superior image quality and... | |
| The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a... | |
| The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with... | |
| The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available... | |
| The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance... | |
| The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a... | |
| The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely... | |
| The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color... | |
| The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link® interface simplifies system integration and... | |
| The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link® interface simplifies system integration and gives you increased... | |
| The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler... |