Southern Stud Weld, Inc. Datasheets for Stud Welders
Stud welders use a specialized stud welding gun to fuse weld studs, weld nuts, or weld fasteners to a metal workpiece. An arc is struck between the welding stud or fastener and workpiece that solidly fuses the welding fastener to the substrate.
Stud Welders: Learn more
| Product Name | Notes |
|---|---|
| The "large" PH-5L SOYER Drawn Arc Welding Pistol is applied for stud welding using either shielding gas or ceramic ferrules as welding aids. The technically high-quality pistol is equipped with... | |
| The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual... | |
| The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit... | |
| The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls... | |
| The BMK-16W stud welder is very powerful, but compact and portable. Weld parameters are set using a membrane keyboard and display. Unlike the 2 models shown above, the BMK-16 allows... | |
| The BMS 10N stud welding system is a more powerful CD welder than the smaller 8N. It can weld steel studs up to 3/8" in diameter. The system is universally... | |
| The BMS-10P System has all of the same features as the BMS-10N shown above, but with the addition of an integrated data acquisition system to capture weld characteristics. This integrated... | |
| The BMS-8N is a high quality stud welding system featuring microprocessor control, light weight and compact design. This reliable system contains features to assure reliability and absolute safety. Southern Stud... | |
| The BMS-8NV is a high power stud welding system featuring microprocessor control, light weight and compact design. This reliable system contains features to assure reliability and absolute safety. Southern Stud... | |
| The CD-212 is a state-of-the-art solid state capacitor discharge stud/pin welder. It's lightweight design increases portability but with the power to weld 1/4" diameter flanged studs. | |
| The CD-312 is a state-of-the-art solid state capacitor discharge stud/pin welder. It's rugged design and user friendly controls make it simple to set up and use. This unit has the... | |
| The new PH-3N SRM stud welding gun is a vital component of the new SRM stud welding technology developed by Soyer. The gun develops a rotating magnetic field that controls... | |
| The newly developed, extremely robust and durable PH-2L stud welding gun has been especially designed to meet the hardest operating conditions and requirements. This stud welding gun is suitable for... | |
| The patented PS-0K stud welding pistol is the smallest pistol available on the world market (patent no. EP 89104362.2). It has been especially developed for being used in extremely narrow... | |
| The PH-3A weld gun is the automatic loading version of the PH-3 lift ignition gun. The operator can load studs into the feed tube or the gun can be loaded... | |
| The PH-3N weld gun is very accurate without recoil. This gun produces the smooth lift function required to weld drawn arc and short-cycle drawn arc weld studs to steel and... | |
| The PS-1 is a mechanical lift gap stud welding gun. The simple and reliable lift mechanism is driven by the trigger on the gun. The gap gun works better with... | |
| The PS-3 electric lift gap gun uses the same gap stud welding process as the PS-1. The difference is that the lift is accomplished with an electric solenoid in the... | |
| The PS-3K gun uses the contact method to weld CD studs up to 3/8” diameter. This gun features heavy duty construction and larger weld cables. The gun can be fitted... | |
| The PTS-2 is a powerful and economical stud welding machine suitable to attach a number of stud welding elements. The SK-5AN weld head allows weld studs to be loaded semi-automatically... | |
| The Soyer BMK-16i inverter stud welding system from Southern Stud Weld Inc. is a multifunctional machine capable of stud welding, electrode welding, and GTAW. It has an inverter power supply... | |
| The Soyer coordinate-drive tables, KTS-500 CNC, KTS-850 CNC, KTS 1550 CNC, and KTS 2550 CNC use the latest in motion control and welding technology to achieve precision, quality, and reliability... | |
| The spring pressure is adjustable, ensuring good welding quality on all material. This gun is equipped with an adjustable foot piece that allows for quick changes in stud length. The... | |
| The SSW CD 110 stud welder is a state of the art capacitor discharge stud welding system featuring microprocessor control for precise adjustment of welding parameters. Capable of both contact... | |
| This powerful capacitor discharge stud welding unit can handle any CD stud welding application. It has two range settings, and enough power to shoot up to 3/8" steel diameter flanged... | |
| This small, lightweight and portable stud welding system represents a new generation of stud welding equipment and offers many interesting technical features. For the first time, it is possible for... | |
| This unit is a compact and portable stud welding power supply capable of welding studs thru 5/8" diameter weld base. The fully regulated power supply which operates on three phase... | |
| Plug in solid state circuitry accessible from rear door. Continuous current control from 250 to 900 Amps. Continuous time control from .05 to .7 seconds. System comes complete with solid... |