The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available.
Both weld time and current are infinitely adjustable for maximum versatility in today's demanding manufacturing environment.
| Southern Stud Weld, Inc. | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | Proweld ARC-1850 |
| Product Name | Stud Welding System |
| Equipment Type | Complete System |
| Process Capability | Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW) |
| Thickness Capability | #10 - 7/8" |
| AC Input Voltage | 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz |
| Input Phase | Three Phase Power |