Southern Stud Weld, Inc. Stud Welding System Soyer BMK-16W2.E

Description
The BMK-16W stud welder is very powerful, but compact and portable. Weld parameters are set using a membrane keyboard and display. Unlike the 2 models shown above, the BMK-16 allows adjustment of all the weld parameters including the weld current. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 1000 amp adjustable and regulated power source can weld fasteners up to 5/8" diameter with reduced base. This system features the ability to adjust the pre-arc time to weld to dirty or oily surfaces. The amount of shielding gas that flows prior to welding is also adjustable. The unit has advanced safety features to protect the operator. The lift and pre-arc functions can be tested without welding current. The system can be fitted with a module to support automatic or semi automatic stud feeding. The system can also be controlled via a CNC interface. The BMK-16W Stud Welding System also has the process-monitoring quality control system as an option. The welding parameters are measured by the system and are printed out via external software. The system can also detect if the parameters are out of a set range and set off an error condition. This will alert the operator of a potential problem weld and allow the operator to correct the situation. This saves time and money, and may be a requirement for ISO 9001 quality assurance programs.
Datasheet
Description
The BMK-16W stud welder is very powerful, but compact and portable. Weld parameters are set using a membrane keyboard and display. Unlike the 2 models shown above, the BMK-16 allows adjustment of all the weld parameters including the weld current. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 1000 amp adjustable and regulated power source can weld fasteners up to 5/8" diameter with reduced base. This system features the ability to adjust the pre-arc time to weld to dirty or oily surfaces. The amount of shielding gas that flows prior to welding is also adjustable. The unit has advanced safety features to protect the operator. The lift and pre-arc functions can be tested without welding current. The system can be fitted with a module to support automatic or semi automatic stud feeding. The system can also be controlled via a CNC interface. The BMK-16W Stud Welding System also has the process-monitoring quality control system as an option. The welding parameters are measured by the system and are printed out via external software. The system can also detect if the parameters are out of a set range and set off an error condition. This will alert the operator of a potential problem weld and allow the operator to correct the situation. This saves time and money, and may be a requirement for ISO 9001 quality assurance programs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Welding System - Soyer BMK-16W2.E - Southern Stud Weld, Inc.
Houston, TX, USA
Stud Welding System
Soyer BMK-16W2.E
Stud Welding System Soyer BMK-16W2.E
The BMK-16W stud welder is very powerful, but compact and portable. Weld parameters are set using a membrane keyboard and display. Unlike the 2 models shown above, the BMK-16 allows adjustment of all the weld parameters including the weld current. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 1000 amp adjustable and regulated power source can weld fasteners up to 5/8" diameter with reduced base. This system features the ability to adjust the pre-arc time to weld to dirty or oily surfaces. The amount of shielding gas that flows prior to welding is also adjustable. The unit has advanced safety features to protect the operator. The lift and pre-arc functions can be tested without welding current. The system can be fitted with a module to support automatic or semi automatic stud feeding. The system can also be controlled via a CNC interface. The BMK-16W Stud Welding System also has the process-monitoring quality control system as an option. The welding parameters are measured by the system and are printed out via external software. The system can also detect if the parameters are out of a set range and set off an error condition. This will alert the operator of a potential problem weld and allow the operator to correct the situation. This saves time and money, and may be a requirement for ISO 9001 quality assurance programs.

The BMK-16W stud welder is very powerful, but compact and portable. Weld parameters are set using a membrane keyboard and display. Unlike the 2 models shown above, the BMK-16 allows adjustment of all the weld parameters including the weld current. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 1000 amp adjustable and regulated power source can weld fasteners up to 5/8" diameter with reduced base. This system features the ability to adjust the pre-arc time to weld to dirty or oily surfaces. The amount of shielding gas that flows prior to welding is also adjustable. The unit has advanced safety features to protect the operator. The lift and pre-arc functions can be tested without welding current. The system can be fitted with a module to support automatic or semi automatic stud feeding. The system can also be controlled via a CNC interface.

The BMK-16W Stud Welding System also has the process-monitoring quality control system as an option. The welding parameters are measured by the system and are printed out via external software. The system can also detect if the parameters are out of a set range and set off an error condition. This will alert the operator of a potential problem weld and allow the operator to correct the situation. This saves time and money, and may be a requirement for ISO 9001 quality assurance programs.

Supplier's Site Datasheet

Technical Specifications

  Southern Stud Weld, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number Soyer BMK-16W2.E
Product Name Stud Welding System
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
Thickness Capability Steel/SS/Brass: #6 - 3/8"; Alum: Varies
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1465244 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
PerformArc® Robotic Welding Systems -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
AC Input Voltage 460/480V_60Hz
View Details
Rework System - PMT400S - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 208-230/240V_60Hz
View Details