Southern Stud Weld, Inc. Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| The "large" PH-5L SOYER Drawn Arc Welding Pistol is applied for stud welding using either shielding gas or ceramic ferrules as welding aids. The technically high-quality pistol is equipped with... | |
| The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual... | |
| The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit... | |
| The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls... | |
| The BMK-16W stud welder is very powerful, but compact and portable. Weld parameters are set using a membrane keyboard and display. Unlike the 2 models shown above, the BMK-16 allows... | |
| The BMS 10N stud welding system is a more powerful CD welder than the smaller 8N. It can weld steel studs up to 3/8" in diameter. The system is universally... | |
| The BMS-10P System has all of the same features as the BMS-10N shown above, but with the addition of an integrated data acquisition system to capture weld characteristics. This integrated... | |
| The BMS-8N is a high quality stud welding system featuring microprocessor control, light weight and compact design. This reliable system contains features to assure reliability and absolute safety. Southern Stud... | |
| The BMS-8NV is a high power stud welding system featuring microprocessor control, light weight and compact design. This reliable system contains features to assure reliability and absolute safety. Southern Stud... | |
| The CD-212 is a state-of-the-art solid state capacitor discharge stud/pin welder. It's lightweight design increases portability but with the power to weld 1/4" diameter flanged studs. | |
| The CD-312 is a state-of-the-art solid state capacitor discharge stud/pin welder. It's rugged design and user friendly controls make it simple to set up and use. This unit has the... | |
| The new PH-3N SRM stud welding gun is a vital component of the new SRM stud welding technology developed by Soyer. The gun develops a rotating magnetic field that controls... | |
| The newly developed, extremely robust and durable PH-2L stud welding gun has been especially designed to meet the hardest operating conditions and requirements. This stud welding gun is suitable for... | |
| The patented PS-0K stud welding pistol is the smallest pistol available on the world market (patent no. EP 89104362.2). It has been especially developed for being used in extremely narrow... | |
| The PH-3A weld gun is the automatic loading version of the PH-3 lift ignition gun. The operator can load studs into the feed tube or the gun can be loaded... | |
| The PH-3N weld gun is very accurate without recoil. This gun produces the smooth lift function required to weld drawn arc and short-cycle drawn arc weld studs to steel and... | |
| The PS-1 is a mechanical lift gap stud welding gun. The simple and reliable lift mechanism is driven by the trigger on the gun. The gap gun works better with... | |
| The PS-3 electric lift gap gun uses the same gap stud welding process as the PS-1. The difference is that the lift is accomplished with an electric solenoid in the... | |
| The PS-3K gun uses the contact method to weld CD studs up to 3/8” diameter. This gun features heavy duty construction and larger weld cables. The gun can be fitted... | |
| The PTS-2 is a powerful and economical stud welding machine suitable to attach a number of stud welding elements. The SK-5AN weld head allows weld studs to be loaded semi-automatically... | |
| The Soyer BMK-16i inverter stud welding system from Southern Stud Weld Inc. is a multifunctional machine capable of stud welding, electrode welding, and GTAW. It has an inverter power supply... | |
| The Soyer coordinate-drive tables, KTS-500 CNC, KTS-850 CNC, KTS 1550 CNC, and KTS 2550 CNC use the latest in motion control and welding technology to achieve precision, quality, and reliability... | |
| The spring pressure is adjustable, ensuring good welding quality on all material. This gun is equipped with an adjustable foot piece that allows for quick changes in stud length. The... | |
| The SSW CD 110 stud welder is a state of the art capacitor discharge stud welding system featuring microprocessor control for precise adjustment of welding parameters. Capable of both contact... | |
| This powerful capacitor discharge stud welding unit can handle any CD stud welding application. It has two range settings, and enough power to shoot up to 3/8" steel diameter flanged... | |
| This small, lightweight and portable stud welding system represents a new generation of stud welding equipment and offers many interesting technical features. For the first time, it is possible for... | |
| This unit is a compact and portable stud welding power supply capable of welding studs thru 5/8" diameter weld base. The fully regulated power supply which operates on three phase... | |
| Plug in solid state circuitry accessible from rear door. Continuous current control from 250 to 900 Amps. Continuous time control from .05 to .7 seconds. System comes complete with solid... |