Southern Stud Weld, Inc. Stud Welding System Soyer BMK-12W2.E

Description
The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 800 amp power source can weld fasteners up to 3/8" diameter. This system features the ability to adjust the pre-arc time to weld to dirty or oily surfaces. The amount of shielding gas that flows prior to welding is also adjustable. The unit has advanced safety features to protect the operator. The lift and pre-arc functions can be tested without welding current. The system can be fitted with a module to support automatic or semi automatic stud feeding. The system can also be controlled via a CNC interface.
Datasheet
Description
The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 800 amp power source can weld fasteners up to 3/8" diameter. This system features the ability to adjust the pre-arc time to weld to dirty or oily surfaces. The amount of shielding gas that flows prior to welding is also adjustable. The unit has advanced safety features to protect the operator. The lift and pre-arc functions can be tested without welding current. The system can be fitted with a module to support automatic or semi automatic stud feeding. The system can also be controlled via a CNC interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Welding System - Soyer BMK-12W2.E - Southern Stud Weld, Inc.
Houston, TX, USA
Stud Welding System
Soyer BMK-12W2.E
Stud Welding System Soyer BMK-12W2.E
The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 800 amp power source can weld fasteners up to 3/8" diameter. This system features the ability to adjust the pre-arc time to weld to dirty or oily surfaces. The amount of shielding gas that flows prior to welding is also adjustable. The unit has advanced safety features to protect the operator. The lift and pre-arc functions can be tested without welding current. The system can be fitted with a module to support automatic or semi automatic stud feeding. The system can also be controlled via a CNC interface.

The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 800 amp power source can weld fasteners up to 3/8" diameter. This system features the ability to adjust the pre-arc time to weld to dirty or oily surfaces. The amount of shielding gas that flows prior to welding is also adjustable. The unit has advanced safety features to protect the operator. The lift and pre-arc functions can be tested without welding current. The system can be fitted with a module to support automatic or semi automatic stud feeding. The system can also be controlled via a CNC interface.

Supplier's Site Datasheet

Technical Specifications

  Southern Stud Weld, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number Soyer BMK-12W2.E
Product Name Stud Welding System
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
Thickness Capability Steel/SS/Brass: #6 - 1/2"; Alum: Varies
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115164 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding; Arc
Material Capability Steel, Stainless Steel, Aluminum
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details