Southern Stud Weld, Inc. Datasheets for Welding Alloys

Welding alloys are used to melt and fuse pieces of metal together.
Welding Alloys: Learn more

Product Name Notes
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3".
No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power...
Pitch Diameter is one of the most common types of standard drawn arc weld studs. The pitch diameter is not fully threaded. The weld base is slightly larger than full...