Carl Zeiss Industrial Metrology, LLC Datasheets for 3D Scanners
3D Scanners use optical, laser, or other methods to capture 3-dimensional information about objects. The resulting data can be used to reverse engineer an object, measure it, convert it to a digital image, and other applications.
3D Scanners: Learn more
| Product Name | Notes |
|---|---|
| Attractive introduction to horizontal-arm measuring technology Carl Zeiss offers a device for medium-sized companies, suppliers and manufacturers in the automotive industry: CARMET, the horizontalarm measuring machine. Precision, longterm stability and... | |
| Compact flexibility. The GageMax® CNC production center re-places fixed gages in the innovative machining, and cutting and reshaping industry – and measures the entire range of parts in the process. | |
| Ideal for All Measuring Tasks PRISMO navigator from ZEISS is synonymous around the world for high-speed scanning and maximum accuracy near production. With length measurement error of just 0.5+L/500 millimeters,... | |
| Ideal for the flush-floor loading of large parts. MMZ E gantry measuring machines are ideal for the inspection of workpieces that are transported via floor conveyors as they offer open... | |
| Maximum Precision for Small Parts ZEISS MICURA sets the standard in the compact class. Despite its small size, ZEISS MICURA makes no compromises when it comes to accuracy. ZEISS MICURA... | |
| Productive in production PRO T is a universal measuring machines for the automotive and supplier industries. They are ideal for the initial batch of parts up to analysis – from... | |
| Tailored to your needs and budget The platform concept of the ACCURA 2000 allows you to configure the measuring machine to your needs. If your requirements on equipment, sensors and... | |
| The fascinating combination of measuring range and precision. Ideal for large gears. With a measuring range of up to 14.8 m³, the MMZ T line is the largest of the... | |
| The Reference Machine in the Compact Class CONTURA – the broad platform from ZEISS for flexible, reliable and uncompromising quality assurance. The latest generation is even more precise and offers... | |
| The Reference ZEISS XENOS is at home wherever maximum precision is demanded – in the measuring labs of research institutes, the aerospace industry and the optical industry. The high-end machine... | |
| The right measuring equipment for the shopfloor. The ability to measure quickly and accurately and the flexibility to react to changes are essential in the machining and tooling industry. Fixed... | |
| the Solution that Grows with You Are performance and precision your top priorities? With its wide range of configurations, ZEISS ACCURA can be tailored to your needs – and budget. | |
| Unparalleled greatness Large bridge-type machines in the MMZ G line meet the highest demands: they feature the largest measuring range of all measuring machines offered by Carl Zeiss with unparalleled... | |
| Unparalleled stability. CenterMax® navigator fits smoothly into any production line and withstands all production environments: neither extreme temperature fluctuations nor typical floor vibrations affect its precision. Even large workpieces are... | |
| O-INSPECT multisensor measuring machines from ZEISS enable you to optimally measure each characteristic – optically or by contact. An important feature: O-INSPECT delivers reliable 3D accuracy compliant with ISO standards... |