Productive in production
PRO T is a universal measuring machines for the automotive and supplier industries. They are ideal for the initial batch of parts up to analysis – from the first sheet to the first tool, from the cubing model to a complete car body. The machine design of the PRO line is based on a completely new platform strategy with a modular design. The most important features: very high speeds without a loss of measuring accuracy and error-free adjustment to changed production requirements.
Key features
Bionic design construction
PRO Platform
Machine technology
Linear guideway in all three axes
PRO T: (floor version) lateral guideway on own rigid measuring plate
| Carl Zeiss Industrial Metrology, LLC | |
|---|---|
| Product Category | Coordinate Measuring Machines (CMM) |
| Product Number | PRO-T compact |
| Product Name | Horizontal Arm CMM |
| Application | Dimensional Measurement; Digitizing / Imaging |
| Features | Crash Protection; Offline Programming; Reverse Engineering (optional feature); Shop Floor Suitable (optional feature); SPC Software (optional feature); Temperature Compensation (optional feature) |
| Temperature Range | 64 to 72 F (18 to 22 C) |
| Control | Manual; CNC; PC; Joystick Controller |
| Operation | Horizontal Arm |