Carl Zeiss Industrial Metrology, LLC Datasheets for Surface Metrology Equipment
Surface metrology equipment is used to measure the surface finish and/or geometry of engineering components. Surface texture and topology characteristics include surface roughness, contour, form, waviness, and defects.
Surface Metrology Equipment: Learn more
| Product Name | Notes |
|---|---|
| Fully automatic surface inspection on the production line SurfMax is the first configurable inline tester for the surface evaluation of 3D parts. The results are objective, reproducible and not subject... | |
| 3-in-1 form, contour and surface measurement in one setting For large, precision parts for the wind, power and bearing industries Precision rotary table on air bearings with 80 nanometer rotation... | |
| CNC measuring station for combined contour and surface measurements Exact, universal and dynamic – SURFCOM 5000 is the flagship for contour and surface measuring technology from Carl Zeiss and is... | |
| Convenient measuring station for surface measurements All SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of... | |
| Flexible CNC measuring station for simple contour measurements All CONTOURECORD machines use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can... | |
| Fully automatic roughness measurement on engine components and shafts Ideal for the automated surface measurement of engine components such as cylinder blocks and cylinder heads Designed for quality assurance in... | |
| Measuring in different positions HANDYSURF allows not only measurements on flat surfaces, but also on vertical and overhead surfaces. Furthermore, it is possible to separate the tracing driver for the... | |
| With the VoluMax you can inspect 100% of your components for manufacturing defects. You receive information about component porosity or the correct configuration of assemblies within seconds. The result: you... | |
| All CONTOURECORD and SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can... | |
| All SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your... | |
| SURFCOM 130 is designed for mobile use in production. The separate control and analysis unit features a touchscreen display and a printer. An interface enables external data storage and professional... | |
| SURFCOM FLEX is an easy-to-use control and analysis unit with integrated printer. It can be used in combination with the HANDYSURF and SURFCOM 130 tracing drivers. Thanks to its ease... |