Carl Zeiss Industrial Metrology, LLC Datasheets for CMM Probes
Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure.
CMM Probes: Learn more
| Product Name | Notes |
|---|---|
| All systems go for active scanning The line of active VAST sensors plays a major role in all metrology applications that demand maximum precision with large stylus configurations. VAST XT... | |
| For fast, accurate analysis These days, the automotive industry has less and less time to develop new vehicle models. This means proven solutions have to be combined with the latest... | |
| Keen eyes in car body measurement Quality assurance in car body construction is among the most complex jobs in metrology. EagleEye navigator is based on a completely new optical measuring... | |
| Maximum Dynamic and Precision More powerful, faster and more accurate – the CSC sensor establishes a new standard for continuous articulating units and is thus ideal for the volume measurement... | |
| Peak scanning performance guaranteed The active scanning sensor offers higher dynamics through optimized moving masses and higher rigidity resulting from optimized joints. Product Overview VAST gold is the ideal sensor... | |
| Point clouds at the speed of light LineScan is the tool of choice when capturing the entire surface of forms using point clouds is important – whether for a comparison... | |
| Precision in all probing directions Thanks to a unique combination of technical features, the RST-P touch-trigger sensor enables a wide range of applications and delivers high precision in all probing... | |
| Precision in all probing directions Thanks to a unique combination of technical features, the XDT multi-point sensor enables a wide range of applications and delivers high precision in all probing... | |
| Scanning done differently VAST XXT allows high-accuracy scanning on the RDS articulating probe holder. Product Overview There are a large number of measuring applications that can benefit from the flexibility... | |
| Scoring points with speed Thanks to the integrated rotary axis, the new VAST XTR gold probe always positions the stylus in the direction of the feature being measured, maneuvers effortlessly... | |
| Spotlight on two dimensions The complexity of test pieces today is so extensive that contact or optical sensors alone are no longer sufficient. With the ViSCAN 2D optical probe, it... |