The fascinating combination of measuring range and precision. Ideal for large gears.
With a measuring range of up to 14.8 m³, the MMZ T line is the largest of the table bridge-type measuring machines from Carl Zeiss. It allows the highly precise measurement of large gears directly on the shop floor. The open design enables easy loading with a crane. A crane interlock to protect against collisions is a standard feature.
The MMZ T line is particularly robust. Roller bearings make the system insensitive and also deliver good guideway characteristics. Insensitivity to temperatures and high rigidity are achieved through the homogeneous mix of materials and the FEM-optimized structure. The compact design and the standard insulation against vibrations eliminate the need for a foundation in most cases, even with heavy workpieces.
The MMZ T features computer aided accuracy (CAA) to ensure the high level of accuracy at every measured point. Additional highlights include the all-around collision protection for the ram and the probe, and the temperature compensation for the workpiece and scales.
VAST navigator technology
The MMZ T is equipped with the VAST gold active scanning probe. A software wizard automatically determines the maximum scanning speed. The standard navigator technology increases the quality of the results and the measuring performance.
Options
| Carl Zeiss Industrial Metrology, LLC | |
|---|---|
| Product Category | Coordinate Measuring Machines (CMM) |
| Product Number | MMZ T |
| Product Name | Bridge-type Table Bridge Measurring CMM Machine |
| Application | Dimensional Measurement; Profile Measurement; Digitizing / Imaging |
| Features | Crash Protection; Offline Programming; Reverse Engineering (optional feature); Shop Floor Suitable (optional feature); SPC Software (optional feature); Temperature Compensation (optional feature) |
| Temperature Range | 64 to 72 F (18 to 22 C) |
| Control | Manual; CNC; PC; Joystick Controller |
| Operation | Bridge |