Ideal for the flush-floor loading of large parts.
MMZ E gantry measuring machines are ideal for the inspection of workpieces that are transported via floor conveyors as they offer open access from all four sides. Crane loading can also be easily achieved. MMZ E measuring machines are used in the mechanical engineering, automotive and aerospace industries, and for the inspection of satellite technology. They are particularly well suited for the inspection of large freeform surfaces.
The MMZ E line is known for its superior measuring technology and dynamic properties. It impresses with its accuracy, speed and reproducibility – even on the shop floor. This is due to the particularly rigid, but lightweight design with aluminum parts, the temperature-tolerant
ACTIVE
Standard components
Options
Accuracy
Length measuring error [μm]: from 3.5 + L/230
COMPACT
Options
Accuracy
Length measuring error [μm]: from 4.0 + L/170
| Carl Zeiss Industrial Metrology, LLC | |
|---|---|
| Product Category | Coordinate Measuring Machines (CMM) |
| Product Number | MMZ E |
| Product Name | Gantry CMM Measuring Machine |
| Application | Dimensional Measurement; Profile Measurement; Digitizing / Imaging |
| Features | Crash Protection; Offline Programming; Reverse Engineering (optional feature); Shop Floor Suitable (optional feature); SPC Software (optional feature); Temperature Compensation (optional feature) |
| Control | Manual; CNC; PC; Joystick Controller |
| Operation | Gantry |
| Mounting Options | Free Standing |