LAND Datasheets for Infrared Thermometers

Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more

Product Name Notes
SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The...
The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow...
The SPOT+ range of smart Infrared Pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the LAND SPOT+ family. Combining EtherNet/IP, REST API, web server, Modbus...
A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip...
AMETEK Land's unique reference pyrometer designed specifically for temperature measurements on the surface of reformer tubes. As the only instrument that can provide a repeatable, reliable temperature for reformer tubes,...
Combining AMETEK Land’s cutting-edge, non-contact SPOT+ technology with specialized software algorithms, the SPOT+ GS is a high-precision digital pyrometer that delivers reliable temperature readings for galvannealed and galvanized steel strips.
Designed for easy single-person installation, SPOT+ pyrometers integrate AMETEK Land’s world-leading infrared temperature measurements into a resilient unit that’s simple to install and position.
Designed for industrial environments, the fixed-focus HotSpotIR high-speed scanning system detects small hot inclusions on a moving conveyor before they can cause a fire. Reliable alarm processing is achieved without...
Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight...
FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone...
LAND's high-precision IQ series of rugged, accurate infrared thermometers is designed for use in an extensive range of industrial process temperatures. Easy to install, flexible to use, IQ makes it...
Non-contact infrared thermometer custom-designed for accurate preform temperature measurements in optical fiber manufacture. The temperature of the preform in the burner zone, where the deposition takes place, is one of...
The DTT is a short-wavelength non-contact infrared Furnace Thermometer designed to provide temperature measurement for optical fiber drawing tower furnaces. A highly accurate temperature measurement of optical fiber drawing tower...
The SP, Spray Chamber is a trouble-free, fiber optic infrared Chamber Thermometer system for temperature measurements in the continuous caster spray chamber. A drift-free thermometer designed to overcome the adverse...
With an increasing demand for products to work in hazardous conditions, our non-contact infrared pyrometers play an important role in modern industrial processing. EX SPOT The new EXSH1 flame-proof housing...