Calibration and Repair Services
Service Detail from LAND

AMETEK Land Certification offers an accredited best in class service to ensure you are obtaining the optimal operating performance from your temperature measurement systems, improving the accuracy of your measurement capability and meeting required national and international quality standards.
Our worldwide certification laboratories calibrate in accordance with ISO/IEC 17025:2005 (United States & India ISO/IEC 17025:2017) (General requirements for the competence of testing and calibration laboratories) and are accredited by national bodies to offer a comprehensive service for the certification of infrared thermometers, thermal imagers, scanners and blackbody sources.
Our certification service verifies the performance accuracy of your instrument at a given point in time by quantifying its errors and these are reported in a national accreditation certificate confirming it meets the requirements of ISO/IEC 17025:2005 (United States & India ISO/IEC 17025:2017).
WHY CERTIFY?
Measurement Capability - Quantifying your instrument’s temperature measurement errors, allows you to apply these errors as compensation to improve your practical measurement uncertainty.
Continued Compliance - Routinely performing traceable certification confirms compliance of your instrument, giving an improved insight into your instrument’s long-term performance, aiding process stability, leading to improved quality and minimizing expense.
Traceability to National and International Standards - For measurements to be interchangeable, they must relate to a common standard. For temperature measurement that is ITS-90 - The International Temperature Scale of 1990 and traceability refers to a chain of measurements linking an instrument’s performance to ITS-90. Certification under the ISO/IEC 17025:2005 (United States & India ISO/IEC 17025:2017) standard assures the user that their instrument’s certification is traceable, giving continued confidence in interchange of measurement.
Specifications
AMETEK Land is the premium supplier of product application solutions to world industries including steelmaking, glass making, minerals processing, hydrocarbon processing and thermal power generation.