LAND Datasheets for Digital Thermometers
Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more
| Product Name | Notes |
|---|---|
| SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The... | |
| The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow... | |
| The SPOT+ range of smart Infrared Pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the LAND SPOT+ family. Combining EtherNet/IP, REST API, web server, Modbus... | |
| A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip... | |
| AMETEK Land's unique reference pyrometer designed specifically for temperature measurements on the surface of reformer tubes. As the only instrument that can provide a repeatable, reliable temperature for reformer tubes,... | |
| Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight... | |
| The Cross-body Portable Pyrometer Sling keeps the Cyclops L pyrometer tight against your body to prevent swinging, bumping or accidental drops. Features include: Cyclops quickly and easily glides up the... |