LAND Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Product Name Notes
· A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q),...
The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow...
About the Thermometer-The Aluminum Billet Thermometer represents a major advance in the measurement of billet temperature. The thermometer is designed specifically to provide fast and accurate measurement of temperature on...
Fiberoptic Model FG gives you continuous and reliable remote temperature measurement at the critical points in your plant or process - effectively and economically. Model FG is primarily intended for...
SYSTEM 4 comprises an advanced range of high precision radiation thermometers, LANDMARK® processors and a range of mounting accessories which combine to form a complete temperature measurement system. Thermometer type,...
The Aluminum Die Thermometer (ADT) is designed specifically to provide temperature measurement of the die prior to being loaded into the press.
The CDA thermometer is intended for measurement of the atmosphere temperature in waste incinerators. It can be used for gas or flame temperature measurement in a variety of other plant...
The LAND gold cup probe is a non-contact thermometer specifically designed for reference measurements in fired heaters in the hydrocarbon processing industry. It has a highly reflective gold hemisphere which...
The RT8A with its linear, industry standard 4 to 20mA output signal, interfaces with all types of low cost indicators, controllers and recorders. Temperature measurement of the material during production...
The SOLOnet series of digital infrared thermometers provides cost effective, reliable measurement in a wide variety of process control applications. There are four different thermometer types with choice of operating...
The systems are easy to install and designed for trouble-free operation. A low cost sighting tube/purge unit houses a readily demountable modular fiber optics probe. The associated electronic amplifier unit,...
The transportation of coal on any form of conveyor system has the potential to ignite, with the ultimate outcome being a fire. Coal (even in small amounts) is a very...
The UNO range of thermometers is designed to satisfy all OEM requirements and has a wide selection of infrared radiation thermometers available. Each series of thermometers offers a choice of...