LAND Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| A highly accurate radiometric infrared borescope imaging camera with spectral filtering for continuous temperature measurement and furnace profiling applications. Combustion atmospheres using dirty fuels require a thermal imaging solution with... | |
| A short-wavelength radiometric infrared borescope imaging camera for continuous temperature measurement in furnace applications with a higher differential temperature in the field of view. Measuring in a range from 600... | |
| High-resolution short-wavelength radiometric infrared borescope imaging cameras designed for a wide range of continuous process monitoring and control applications. The NIR-Borescope-656 (NIR-b-656) and NIR-Borescope-2K (NIR-b-2K) are high resolution short wavelength... | |
| The NIR-Borescope-640-EX is a short wavelength radiometric infrared borescope imaging camera for steam reformer and cracker tube continuous temperature measurement and furnace optimization and monitoring. The NIR-Borescope-640-EX (NIR-b-640-EX) is a... | |
| With increasing demand for improved product quality and efficiency, energy saving, predictive maintenance and emission reduction, thermal imaging cameras and systems play an important role in modern and industrial processing. | |
| A compact infrared line scanner easily integrated using a standard Ethernet connection, the LSP-HD series offers highly accurate temperature measurements in a range of application-specific models. | |
| A fixed thermal imager for high temperature measurement and thermal imaging. Direct Ethernet cable connection to PC running LIPS NIR for display, recording, alarms, analysis and manipulation of thermal images. | |
| A smart mid-wavelength thermal imager providing a full temperature measurement range of 300 to 1800 °C (572 to 3271 °F) in two ranges with a choice of different optics and... | |
| At the end of the tap the levels of slag and steel rapidly reverse. Quick termination of the tap after the alarm has been triggered is necessary to prevent excessive... | |
| Designed for industrial environments, the fixed-focus HotSpotIR high-speed scanning system detects small hot inclusions on a moving conveyor before they can cause a fire. Reliable alarm processing is achieved without... | |
| Developed specifically for accurate, edge-to edge temperature measurement of aluminum strip at the coiler. ASPS uses a Patented technique of advanced radiometric thermal imaging to produce highly accurate temperature measurements... | |
| Glass Tempering Furnace System meets the challenge of accurately measuring glass temperatures for plants running multiple glass types – even using a variety of coatings, including low-emissivity surfaces. | |
| Specifically designed for measuring temperature profiles inside furnaces, NIR-Borescope uses AMETEK Land’s cutting-edge, near-infrared imaging to create continuous, high-definition thermal images. | |
| Sprint 8 is a rugged and compact digital infrared thermometer with a wide temperature range - from less than room temperature up to 1800F. Output is a standard loop powered... | |
| With an increasing demand for products to work in hazardous conditions, our thermal imaging camera systems play an important role in modern industrial processing. ATEX Infrared Cameras The new EXSH1... |