LAND Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The... | |
| The SPOT+ range of smart Infrared Pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the LAND SPOT+ family. Combining EtherNet/IP, REST API, web server, Modbus... | |
| FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone... | |
| LAND's high-precision IQ series of rugged, accurate infrared thermometers is designed for use in an extensive range of industrial process temperatures. Easy to install, flexible to use, IQ makes it... | |
| Non-contact infrared thermometer custom-designed for accurate preform temperature measurements in optical fiber manufacture. The temperature of the preform in the burner zone, where the deposition takes place, is one of... | |
| The application-specific Stove Dome (SD) system uses AMETEK Land's advanced infrared radiation thermometer technology to monitor refractory temperatures around the stove dome or hot blast main. Using a highly accurate,... | |
| The DTT is a short-wavelength non-contact infrared Furnace Thermometer designed to provide temperature measurement for optical fiber drawing tower furnaces. A highly accurate temperature measurement of optical fiber drawing tower... | |
| The SP, Spray Chamber is a trouble-free, fiber optic infrared Chamber Thermometer system for temperature measurements in the continuous caster spray chamber. A drift-free thermometer designed to overcome the adverse... | |
| With an increasing demand for products to work in hazardous conditions, our non-contact infrared pyrometers play an important role in modern industrial processing. EX SPOT The new EXSH1 flame-proof housing... |