LAND Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| A highly accurate radiometric infrared borescope imaging camera with spectral filtering for continuous temperature measurement and furnace profiling applications. Combustion atmospheres using dirty fuels require a thermal imaging solution with... | |
| A short-wavelength radiometric infrared borescope imaging camera for continuous temperature measurement in furnace applications with a higher differential temperature in the field of view. Measuring in a range from 600... | |
| High-resolution short-wavelength radiometric infrared borescope imaging cameras designed for a wide range of continuous process monitoring and control applications. The NIR-Borescope-656 (NIR-b-656) and NIR-Borescope-2K (NIR-b-2K) are high resolution short wavelength... | |
| The NIR-Borescope-640-EX is a short wavelength radiometric infrared borescope imaging camera for steam reformer and cracker tube continuous temperature measurement and furnace optimization and monitoring. The NIR-Borescope-640-EX (NIR-b-640-EX) is a... |