OTTO Controls Datasheets for Strain Gauges
Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more
| Product Name | Notes |
|---|---|
| The J2 series of strain gauge based force transducers provide analog output proportional to the force applied to the button. The J2-S4 bottom mount transducer offers short travel, full bridge... | |
| The J2-S5 Series of strain gauge based force transducers provide an analog output proportional to the force applied to the button. The J2-S5 also offers a built-in pushbutton full bridge... | |
| The J4 Hall effect transducer, like a strain gauge based transducer, converts an input force to a linear output voltage. However, the J4 is a cost effective alternative to a... | |
| The OTTO transducer takes a force input of up to 3 lbs. and converts it into a linear voltage output on an X and Y axis. Utilizing semiconductor strain gages... |