OTTO Controls Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| MIL-PRF-8805/76 (0.200 inches wide): OTTO’s B3-2XXXX series is a subminiature switch that is qualified to MIL-PRF-8805/76. Designed to switch up to 1 million mechanical cycles, the B3 surpasses the requirements... | |
| Available in two widths, the B2 series can be specified to fit your application exactly. In addition to being available with integral actuation levers as in the B2-5 series, the... | |
| B1-5 series basic switches feature integral actuating levers. The lever is built-in so that the switch and actuator are one assembly. Making the lever actuator an integral part of the... | |
| B2-5 series basic switches feature integral actuating levers. The lever is built-in so that the switch and actuator are one assembly. Making the lever actuator an integral part of the... | |
| B5 basic switches in commercial and military grades feature up to 10 amps switching capability of up to 100,000 cycles. The molded housing is rugged and structurally stable. The terminals... | |
| B5-7 series basic switches are miniature in size but feature up to 10 amps switching capability of up to 100,000 cycles. The molded housing is rugged and structurally stable. The... | |
| OTTO’S sealed, double break B3S basic switch is designed for demanding applications that require a reliable seal. Sealed to IP68S, the B3S basic switch has a high cycle life -... | |
| Sealed to IP68S, this two-step trigger switch was designed for use in a grip - specifically for sealed grip applications. This switch has an actuating force of 3.0 lbs. to... | |
| The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000... | |
| The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between... | |
| The B3S-5 sealed, subminiature basic switch is made with an integral actuating lever, combining the switch and actuator into one assembly. Sealed to IP68S, the snap-action switch is tested up... | |
| This precision low level trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. With... | |
| This precision low level trigger switch offers two levels of operation with positive detent between levels. The switch has an actuating force of 2.50 lbs. to make the first pole,... | |
| This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. is required to pass through the detent, and 6.0 lbs. to continue... | |
| This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black... | |
| This precision trigger switch offers two levels of operation with positive detent between levels. The switch has an actuating force of 3.0 lbs. to make the first pole, and an... | |
| This precision two-step trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing and... | |
| This single-step trigger switch is an excellent choice when a two-step trigger is not required. Actuating force is 3 lbs. to pass through the detent and will continue travel after... |