OTTO Controls Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| P6 series switches are sealed against immersion and corrosive atmospheres. These switches are designed for rugged duty both mechanically and electrically. A one-piece stainless steel or nickel plated brass housing,... | |
| The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless... | |
| These subminiature sealed switches are contained in a rugged aluminum housing with choice of lever, roller or plunger. Featuring the B5 series basic switch, the P6-3 series is able to... |