OTTO Controls Datasheets for Industrial Joysticks

Industrial joysticks use potentiometric, inductive or photoelectric sensing systems and/or switches to translate joystick motion into an output signal.
Industrial Joysticks: Learn more

Product Name Notes
HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick base with a G3 grip to create a complete controls solution. The HJLG3-M incorporates the medium-sized, ergonomic G3-M grip. Other...
HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-A incorporates the small, industrial G3-A grip. Other...
HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-B incorporates the larger, industrial G3-B grip. Other...
HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-C incorporates the G3-C grip with Z-axis rotation...
HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-CK incorporates the G3-CK grip with Z-axis rotation...
HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-D incorporates the G3-D Control Grip, which can...
HJMG3-B JHM Joystick with G3-B Grip
HJMG3-C JHM Joystick with G3-C Grip
HJMG3-CK JHM Joystick with G3-CK Grip
HJMG3-D JHM Joystick with G3-D Grip
HJMG3-M JHM Joystick with G3-M Grip
JHM Joystick with G3-A Grip
JHT miniature, Hall effect joysticks feature compact design and robust construction, making them ideal where space is limited and precision control is required. Ideal applications include robotics, construction equipment, hydraulic...
OTTO's HTLT Series miniature Hall Effect joystick is a proportional linear output finger joystick with a pushbutton option. With a lower base price than the HTL, the HTLT features 6...
The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center.
The HTL2 is a 2-way, single axis finger joystick that provides all of the performance of a full-size joystick, yet fits in tight spaces within grips, armrests and panels. The...
The HTL4 is a 4-way, dual axis finger joystick that can be mounted in grips, armrests and panels. The Hall effect sensors are immune to electromagnetic and radio frequency interference...
The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the...
The JHM is a medium, bottom mount, full-function joystick that fits in an armrest, on a panel or other locations with a shallow behind-panel depth. It utilizes Hall effect technology...
The JHS-F0001 is a single-axis, friction-hold joystick for construction equipment and off-highway vehicles. The key feature is that the lever does not return to center when released. Designed for use...
The JHS-RC0001 is a high reliability single axis, spring-return- to-center joystick, resistant to the levels of temperature, shock, vibration and EMI/RFI typically found in off-highway construction environments. The contactless Hall...
The z-axis mechanism of the miniature Hall effect joystick knob means that it can rotate horizontally up to 60°. Z-Axis options include detent, friction hold or spring return to center.
Contactless Hall effect technology Electronics sealed to IP68S Up to 225 lbs. static load strength Top mount is standard Excellent EFI/RFI immunity Up to 6 million cycle mechanical life; up...
Friction hold or smooth spring-return-to-cen ter actuation Bottom mount with narrow profile to fit tight spaces Five handle options: - Tall with a pushbutton - Tall with a 4- or...