OTTO Controls Datasheets for Control Grips

Control grips are handles or similar devices with built-in control switches. The best known control grips are joy sticks with fire buttons.
Control Grips: Learn more

Product Name Notes
Cast from aluminum alloy, the G2 Commander Grip is a rugged industrial control grip suitable for demanding applications. The standard G2 Commander Grip offers nine different faceplate configurations that include...
G3-A is a smaller, rugged grip for demanding applications. Panel mount the G3-A as a fixed control grip or combine with a JH, JHL or JHM series joystick for a...
G3-B is a larger industrial grip that accommodates up to six switches on its faceplate. The G3-B can be panel mounted as a fixed control grip or combined with a...
Helicopter Cyclic & Collective Grips have thin-wall, investment cast aluminum construction for high strength & low weight; modular construction; custom heads & switch mounting plates, which can befabricated to fit...
OTTO custom machines its Military Ground Support Grips to fit standard handles. Each custom head can be outfitted with a variety of OTTO switches, including MIL-qualified switches. Backlighting options available.
OTTO has built a reputation for innovative engineering capabilities and adherence to the highest quality standards. Our switches and controls perform every day in some of the toughest applications in...
OTTO serves agriculture, off-highway, material handling and specialized industrial equipment markets. In addition to our standard grips, OTTO can design and build custom-made solutions, utilizing state-of-the-art 3D solid modeling workstations.
OTTO’s ergonomic and customizable G3-C works well with only a few switches or high switch content for versatile operation of high-performance industrial vehicle and machinery applications. The G3-C can be...
OTTO’s ergonomically designed Contour Grip™, available in a soft touch version, is customizable so you can create your own switch configurations on the front, side and back. Select virtually any...
OTTO’s multi-function, compact G3-E control grip is equipped with a proportional Hall effect rocker and either five or seven momentary pushbuttons on the handle. The rocker and pushbuttons are sealed...
OTTO's Throttle Control Grips for fixed-wing aircraft can include custom toggle and rocker switches to meet high-cycle requirements.
Standard G2-0216, G2-0217 and G2-0218 helicopter grips are cast aluminum for strength and include a multitude of switches.
The G3 Dual Grip remote is a durable, lightweight, two-handed, game-style grip. Its ergonomic design allows for comfortable extended use, and its molded body eliminates the need for tooling charges.
The G3-CK Universal Grip is a high-performance grip with three different button configurations on the faceplate and an option of adding a left- or right-mounted side keypad with 10 more...
The G3-M is medium-sized, rugged grip that offers numerous standard faceplates and hundreds more custom switch configurations in a compact package. The ergonomically designed grip fits comfortably in operators’ hands...
The rugged, ergonomically designed G3-D control grip can be configured with a rocker switch or a pushbutton at the top of the grip handle. An Operator Presence switch, which helps...