OTTO Controls Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| HP7 series momentary pushbuttons utilize Hall effect sensor technology and last up to 10 million cycles. These rugged pushbuttons withstand harsh environments and are available dusttight and moistureproof to IP64... | |
| HP7C Hall effect momentary action pushbutton series is a lower-cost version of the HP7 series made with a thermoplastic case and a nylon button. The HP7C works well in industrial... | |
| LP9 RGB illuminated pushbuttons have RGB LEDs that can display nearly any color, and color choices can be easily switched in the field. These momentary, snap-action switches are designed for... | |
| Momentary Action, MIL-PRF-8805/96 | |
| OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and... | |
| OTTO'S unique 3-position P2 pushbutton offers two levels (steps) of momentary switch action plus "off" for applications requiring three modes of operation. Each detent operates an independent set of SPDT... | |
| P4 series auxiliary actuators are designed to work with OTTO B2 (single break) and B3 (double break) basic switches. Auxiliary type actuators offer a wide variety of styles and types. | |
| P8 vandal-resistant pushbuttons are durable, robust switches offering the same quality and precision tactile feedback as the standard P8 series. With a variety of case, mounting and terminal styles and... | |
| Rugged pushbutton switches with new contoured dome styling. There are two design versions: flush dome and raised dome button profile. They also offer excellent mechanical and electrical performance while operating... | |
| The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a... | |
| The fully illuminated LP3-V pushbutton with optional legend is a momentary action, vandal resistant switch designed to provide reliable and secure lighted position indication. The series features both aluminum and... | |
| The HPL linear output pushbutton switch utilizes Hall effect technology to provide an output proportional to the travel of the button. The HPL delivers up to 10 million cycles. This... | |
| The LP3 offers rugged, sealed construction with the added benefit of reliable LED illumination. This precision snap-action switch is designed for use in off-highway, material handling, industrial controls, marine, medical... | |
| The LP3-V is a momentary switch designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. The series features both aluminum and... | |
| The LP30M 30mm diameter pushbuttons are rugged, attractive and LED illuminated in six standard LED colors. The precision, snap-action pushbuttons are available sealed watertight to IP68S or dusttight and moistureproof... | |
| The LP3S series of momentary action, LED illuminated pushbuttons offers most of the same features as the LP3 series, but are about 5/8" shorter behind panel. High contact pressure and... | |
| The LP5 offers the same rugged, sealed construction as the proven P5 series with the added benefit of reliable LED illumination. It is a precision snap-action switch designed for use... | |
| The LP5-V series is an alternate action pushbutton switch that has been designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. | |
| The LP5-V series is an alternate action switch that has been designed to provide attractive, lighted position indication for applications in harsh environments where security and reliability are paramount. The... | |
| The LP7-D series pushbutton switches feature a contoured dome style pushbutton. While sharing similar size and characteristics to the P9 series, the LP7-D offers added durability with its anodized aluminum... | |
| The OTTO LP9 Lighted Dome series is a quality precision switch designed for use in panels, control grips, instruments, heavy equipment and other demanding applications where attractive, rugged, lighted pushbutton... | |
| The P1 switch is a quality, precision, snap-action switch designed for panel boards, control grips, computers, instruments, pressure switches, and other hand- or machine-operated applications. Its precision permits the P1... | |
| The P3 is the commercial version of the P1 pushbutton, offering vastly improved life under extreme conditions found in some industrial environments. Its inherent rocking action that breaks welds and... | |
| The P5 Alternate Action switches match the P1, P3 and P8 Momentary Action Pushbutton models for mixed function with common panel appearance. Now you can design panels with both alternate... | |
| The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case... | |
| The P7-D pushbutton is a double break, momentary switch with a contoured dome style round or square pushbutton. Button versions include flush or raised round in glossy finish and raised... | |
| The P8 series pushbutton switches feature a shortened back panel depth while offering all the features of the regular size P1 and P3 series switches. P8 series switches offer vastly... | |
| The P9 dome switches feature a contoured dome-style pushbutton with similar size and characteristics as the P7-D series. There are two button versions, flush and raised button profile, and two... | |
| The P9M pushbutton is a small, sealed, normally open, latching switch, ideal for basic ON/OFF functions. Push the button to latch it into position, push again to unlatch. Flush dome... | |
| The PE2 with solder termination is qualified under MIL-PRF-8805/99. The PE2 is a rugged sealed switch; it meets high shock and vibration requirements and is ideal for tough environments. A... | |
| The rugged P5-D switch is an alternate action “push on, push off” pushbutton switch with contoured dome styling. With two design versions, a flush dome and raised dome button profile,... | |
| The rugged P7 pushbutton series incorporates OTTO’s patented double break design in a significantly smaller package than the P1 series. These subminiature switches embrace today’s technology requirements by allowing for... | |
| While sharing similar size and characteristics to the P9 and LP7-D series pushbutton switches, the LP7 series illuminated momentary action pushbutton switches have a compact bezel for a lower above-panel... |