OTTO Controls Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Product Name Notes
2-Way Plus Center Pushbutton Mini Trim
Choose an integrated wire termination system (IWTS) for ease of installation and maintenance. An internal retainer locks the wires into place, eliminating the need to solder.
Latching 2-Way Mini Trim
OTTO's Split Trim switch uses 2 single-pole-single-t hrow momentary toggles with detent providing a positive click action. Each two-way switch can operate independently or simultaneously. OTTO's Split Trim switches are...
T4/T5 large trim switches have a 4-way momentary toggle action and a center pushbutton option.
Tactile switches remain a favorite among design engineers because the positive detent indicates circuit transfer to the operator. The T4-T toggle switch provides a 4-way momentary toggle action with detent...
The sealing boot for OTTO T9 toggles is made of black silicone rubber has a 15/32" thread
The T1 Mini Trim is a single pole, double throw, center off, momentary contact (self return to center off) switch. Numerous button styles are available on both the Commercial and...
The T2 series provides two toggle and pushbutton action in one compact switch. When pushbutton mode is actuated, toggle is on lockout, and pushbutton lockout is on when in toggle...
The T4 Mini Trim is a single pole, 4 throw, center off, momentary contact (self return to center off). Numerous button styles are available on both the Commercial and Military...
The T5 Mini Trim is a single pole, 5 throw Center off momentary contact (self return to center off) switch. Numerous button styles are available on both the Commercial and...
The T6 magnetically held toggle is an environmentally sealed, compact, high-performance switch. The operator manually engages the switch, and it disengages automatically when a circuit is broken or the computer...
The T71 toggle is ~35 percent narrower than OTTO’s T7 toggle making it a great alternative for use in rugged, high-demanding applications where space is limited. Sealed to both IP68S...
The T8 Mini Trim is a single pole, 8 throw, center off momentary contact (self return to center off) switch. Numerous button styles are available on both the Commercial and...
The T8-T toggle switch provides an 8-way momentary toggle action with detent and a positive click action that indicates circuit transfer to the operator. The T8-T series provides commercial and...
The T9 Toggle Switch is an ideal switch for demanding applications. Qualified to MIL-DTL-3950, this high performance switch is a logical choice for use in environments where sealing and resistance...
The TE series is a MIL qualified, snap-action, non-teasible, positive make and break, panel mount toggle switch. The positive action mechanism assures that the switch will actuate even when actuated...
The TG series toggle guards are offered for 2 and 3-position switches with 15/32-32 threaded bushings and slotted or flat keyways. All models feature spring loaded covers that lock in...
The TK Mini Trim is a tactile, 4-way, logic level, momentary contact switch with a center pushbutton option designed to fit easily in grips and control panels. The TK’s shorter...
These miniature toggles are rugged, highly reliable switches offering positive detent action for safe switching operation. They feature OTTO's snap-action switch actuation with a unique toggle actuator design. High contact...
These toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in heavy equipment, industrial control, marine and appliance applications. The T7 series is sealed...
Panel sealed per MIL-PRF-83731 2-position with 2,3,4 and 8 pole styles available 3-position with 4 or 8 pole styles available Several lever lock options Custom handles available Integrated wire termination...
Unsealed toggle switches featuring B2 & B3 basic switches 2 and 3-position pole styles available Available up to 8 pole Lever lock styles available