Anamet Electrical, Inc. NMUA Connectors - Type B Liquid-Tight Flexible Non-Metallic Conduit (LFNC) Connectors 500004

Description
Construction All type nylon 66 construction with "O" ring and steel lock nut included. Reusable and durable connectors are flame retardant and resist salt water, weak acids, gasoline, alcohol, oil grease, and common solvents. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT
Datasheet
Description
Construction All type nylon 66 construction with "O" ring and steel lock nut included. Reusable and durable connectors are flame retardant and resist salt water, weak acids, gasoline, alcohol, oil grease, and common solvents. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NMUA Connectors - Type B Liquid-Tight Flexible Non-Metallic Conduit (LFNC) Connectors - 500004 - Anamet Electrical, Inc.
Mattoon, IL, USA
NMUA Connectors - Type B Liquid-Tight Flexible Non-Metallic Conduit (LFNC) Connectors
500004
NMUA Connectors - Type B Liquid-Tight Flexible Non-Metallic Conduit (LFNC) Connectors 500004
Construction All type nylon 66 construction with "O" ring and steel lock nut included. Reusable and durable connectors are flame retardant and resist salt water, weak acids, gasoline, alcohol, oil grease, and common solvents. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT

Construction

  • All type nylon 66 construction with "O" ring and steel lock nut included.
  • Reusable and durable connectors are flame retardant and resist salt water, weak acids, gasoline, alcohol, oil grease, and common solvents.

Certifications
UL LISTED
CSA CERTIFIED
RoHS WEEE COMPLIANT

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Conduit Fittings
Product Number 500004
Product Name NMUA Connectors - Type B Liquid-Tight Flexible Non-Metallic Conduit (LFNC) Connectors
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details