Anamet Electrical, Inc. Nickel Plated Brass Compact Fittings ISO 7129201IT

Description
Construction Nickel plated brass fitting, has a four piece construction consisting of a gland nut, sealing ring, high tensile grounding cone and body. Included sealing ring provides a means for connecting the fitting to boxes. Excellent corrosion resistance, strength and durability. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT
Description
Construction Nickel plated brass fitting, has a four piece construction consisting of a gland nut, sealing ring, high tensile grounding cone and body. Included sealing ring provides a means for connecting the fitting to boxes. Excellent corrosion resistance, strength and durability. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Compact Fittings ISO - 7129201IT - Anamet Electrical, Inc.
Mattoon, IL, USA
Nickel Plated Brass Compact Fittings ISO
7129201IT
Nickel Plated Brass Compact Fittings ISO 7129201IT
Construction Nickel plated brass fitting, has a four piece construction consisting of a gland nut, sealing ring, high tensile grounding cone and body. Included sealing ring provides a means for connecting the fitting to boxes. Excellent corrosion resistance, strength and durability. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT

Construction

  • Nickel plated brass fitting, has a four piece construction consisting of a gland nut, sealing ring, high tensile grounding cone and body.
  • Included sealing ring provides a means for connecting the fitting to boxes.
  • Excellent corrosion resistance, strength and durability.

Certifications
UL LISTED
CSA CERTIFIED
RoHS WEEE COMPLIANT

Supplier's Site

Technical Specifications

  Anamet Electrical, Inc.
Product Category Conduit Fittings
Product Number 7129201IT
Product Name Nickel Plated Brass Compact Fittings ISO
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 2.95 inch (75 mm)
Material Steel; Steel
View Details