Anamet Electrical, Inc. Nickel Plated Brass Compact Fittings NPT 7144202IT

Description
Construction Nickel plated brass fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Included sealing ring and galvanized steel lock nut provides a means for connecting the fitting to boxes. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT
Description
Construction Nickel plated brass fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Included sealing ring and galvanized steel lock nut provides a means for connecting the fitting to boxes. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Compact Fittings NPT - 7144202IT - Anamet Electrical, Inc.
Mattoon, IL, USA
Nickel Plated Brass Compact Fittings NPT
7144202IT
Nickel Plated Brass Compact Fittings NPT 7144202IT
Construction Nickel plated brass fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Included sealing ring and galvanized steel lock nut provides a means for connecting the fitting to boxes. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT

Construction

  • Nickel plated brass fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.)
  • Included sealing ring and galvanized steel lock nut provides a means for connecting the fitting to boxes.

Certifications
UL LISTED
CSA CERTIFIED
RoHS WEEE COMPLIANT

Supplier's Site

Technical Specifications

  Anamet Electrical, Inc.
Product Category Conduit Fittings
Product Number 7144202IT
Product Name Nickel Plated Brass Compact Fittings NPT
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details