Anamet Electrical, Inc. Stainless Steel Liquid-Tight Connectors (NPT) 81491692

Description
Construction Stainless steel (AISI-303) fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Counter nut and body are stainless steel (AISI-303), ferrule is from nickel plated brass. Clamping ring and insert are from PA6 Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT
Description
Construction Stainless steel (AISI-303) fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Counter nut and body are stainless steel (AISI-303), ferrule is from nickel plated brass. Clamping ring and insert are from PA6 Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Liquid-Tight Connectors (NPT) - 81491692 - Anamet Electrical, Inc.
Mattoon, IL, USA
Stainless Steel Liquid-Tight Connectors (NPT)
81491692
Stainless Steel Liquid-Tight Connectors (NPT) 81491692
Construction Stainless steel (AISI-303) fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Counter nut and body are stainless steel (AISI-303), ferrule is from nickel plated brass. Clamping ring and insert are from PA6 Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT

Construction

  • Stainless steel (AISI-303) fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.)
  • Counter nut and body are stainless steel (AISI-303), ferrule is from nickel plated brass. Clamping ring and insert are from PA6

Certifications
UL LISTED
CSA CERTIFIED
RoHS WEEE COMPLIANT

Supplier's Site

Technical Specifications

  Anamet Electrical, Inc.
Product Category Conduit Fittings
Product Number 81491692
Product Name Stainless Steel Liquid-Tight Connectors (NPT)
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details