Legrand - Pass & Seymour Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
| Product Name | Notes |
|---|---|
| (1) LAMPHOLDER TO (2) LAMPHOLDER TYPE UL APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE MEDIUM LAMP BASE BROWN HOUSING COLOR CURRENT RATING 15 AMPERE | |
| 1-1/2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING SOLID HICKEY MOUNTING 75 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE | |
| 1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE... | |
| 1.37 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PLUNGER LAMP BASE WHITE... | |
| 1.375 INCH W X 2 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE (4) QUICK... | |
| 1.38 INCH DIA X 3.38 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM, SHORT... | |
| 1.44 INCH DIA SIZE 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING PORCELAIN BODY MATERIAL 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION 660 W LAMP WATTAGE (2) 6.5 INCH WIRE LEAD... | |
| 1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE... | |
| 1.75 INCH DIA SIZE UL APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 2-PIECE, RING CONSTRUCTION 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM... | |
| 1.75 INCH DIA X 4.25 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING PORCELAIN BODY MATERIAL 750 W LAMP... | |
| 125 V VOLTAGE RATING PLASTIC BODY MATERIAL PONY CLEAT CONSTRUCTION 75 W LAMP WATTAGE CANDELABRA LAMP BASE WHITE BODY COLOR | |
| 125 V VOLTAGE RATING PLASTIC BODY MATERIAL PONY CLEAT CONSTRUCTION 75 W LAMP WATTAGE MINIATURE LAMP BASE WHITE BODY COLOR | |
| 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 660 W LAMP WATTAGE PUSH THROUGH OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP... | |
| 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE APPLICATION STANDARD... | |
| 2.31 INCH DIA X 1.53 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE... | |
| 2.75 INCH D X 4.375 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL CANDLE SOCKET, 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE BOTTOM TURN KNOB OPERATOR TYPE... | |
| 250 V VOLTAGE RATING 1/8 INCH IPS TAPPED BUSHING MOUNTING METAL BODY MATERIAL 250 W LAMP WATTAGE TURN KNOB OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE | |
| 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL TWO PIECE, RING TYPE CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE LEGRAND. BRAND INCLUDES GASKET... | |
| 3.1 INCH SIZE UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE KEYLESS OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R]... | |
| 3.12 INCH DIA X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING PORCELAIN BODY MATERIAL 1500... | |
| 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL... | |
| 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW, 6... | |
| 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 600 W LAMP WATTAGE (2) SCREW, 6... | |
| 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (2) SCREW TERMINAL... | |
| 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL... | |
| 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW,... | |
| 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW... | |
| 4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE... | |
| 4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE... | |
| 4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL PONY CLEAT CONSTRUCTION 660 W LAMP WATTAGE SCREW... | |
| BOX TYPE 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE (4) SCREW, 6 INCH LEAD TERMINAL TYPE PULL CHAIN OPERATOR... | |
| BRONZE FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED MOUNTING MEDIUM LAMP BASE TYPE ADJUSTABLE THROUGH 180 DEG AIMING POSITION ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION SEAL GASKET PROCESS DIE-CAST... | |
| ELECTROLIER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE REMOVABLE TURN KNOB OPERATOR TYPE 2... | |
| ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING HICKEY MOUNTING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE 3-WAY, REMOVABLE TURN... | |
| ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE 3-WAY, REMOVABLE TURN KNOB OPERATOR... | |
| ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE REMOVABLE TURN KNOB OPERATOR TYPE... | |
| ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PUSH THROUGH OPERATOR TYPE 1... | |
| ELECTROLIER, INTERIOR TYPE 5.5 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING METAL SHELL BODY MATERIAL 660... | |
| ELECTROLLER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING MOUNTING METAL BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP... | |
| FIXTURE TYPE 1.38 INCH DIA X 2 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS HICKEY MOUNTING PORCELAIN BODY MATERIAL PAN CONSTRUCTION 660 W LAMP... | |
| FIXTURE TYPE UL, CSA APPROVAL 250 V VOLTAGE RATING BRACKET MOUNTING PORCELAIN BODY MATERIAL ONE PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR LEGRAND[R] BRAND | |
| GRAY FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED MOUNTING MEDIUM LAMP BASE TYPE ADJUSTABLE THROUGH 180 DEG AIMING POSITION ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION SEAL GASKET PROCESS DIE-CAST... | |
| GRAY FINISH UL (CANADA AND US), CSA APPROVAL RECTANGULAR COVER TYPE PAR LAMP TYPE MEDIUM LAMP BASE TYPE 2 HEAD(S) ADJUSTABLE AIMING POSITION INCLUDES SEAL GASKET APPLICATION OUTDOOR | |
| GRAY FINISH UL (CANADA AND US), CSA APPROVAL ROUND COVER TYPE PAR LAMP TYPE MEDIUM LAMP BASE TYPE 2 HEAD(S) ADJUSTABLE AIMING POSITION INCLUDES SEAL GASKET APPLICATION OUTDOOR | |
| HOUSEHOLD LIGHTING TYPE 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE UL APPROVAL 600 VOLT AC VOLTAGE RATING 1-POLE WITH BUSHING MOUNTING PORCELAIN BODY MATERIAL 1500 WATT LAMP WATTAGE SCREW... | |
| LAMPHOLDER TO OUTLET TYPE UL APPROVAL 125 V VOLTAGE RATING 660 W WATTAGE 1 OUTLET(S) MEDIUM LAMP BASE WHITE HOUSING COLOR CURRENT RATING 15 AMPERE | |
| LOW PROFILE TYPE 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE UL, CSA APPROVAL 660 VOLT VOLTAGE RATING SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING STANDARD LINEAR... | |
| MEDIUM TO MEDIUM TYPE PHENOLIC MATERIAL 1.1875 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH... | |
| MEDIUM TO MEDIUM TYPE PORCELAIN MATERIAL 1.25 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH... | |
| MOGUL TO MEDIUM TYPE PORCELAIN MATERIAL UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.66 INCH DIA X INCH D COLOR WHITE | |
| OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER... | |
| PEDESTAL TYPE 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 600 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE... | |
| PEDESTAL TYPE 1.63 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE... | |
| PEDESTAL TYPE 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 1000 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL... | |
| PEDESTAL TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR | |
| TEMPORARY LIGHTING TYPE 1.44 INCH D X 2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING WIRE HOOK MOUNTING 2-PIECE, PIN TYPE CONSTRUCTION 75 W LAMP WATTAGE KEYLESS OPERATOR... | |
| TEMPORARY LIGHTING TYPE 1.44 INCH L X 2 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING WIRE HOOK MOUNTING PHENOLIC BODY MATERIAL PIN TYPE CONSTRUCTION 660 W LAMP WATTAGE... | |
| TEMPORARY LIGHTING TYPE 1.75 INCH DIA X 1.75 INCH H SIZE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING RUBBER BODY MATERIAL 660 W LAMP WATTAGE (2) 6 INCH... | |
| UL APPROVAL | |
| UL APPROVAL 120 VAC VOLTAGE RATING 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING 4 W LAMP WATTAGE | |
| UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND | |
| UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE IVORY HOUSING COLOR | |
| UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING 660 W LAMP WATTAGE MULTI LAMPHOLDER CLUSTER OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION... | |
| UL, CSA APPROVAL 120 VAC VOLTAGE RATING 4 W LAMP WATTAGE | |
| UL, CSA APPROVAL 125 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP... | |
| UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP... | |
| UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE | |
| UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR | |
| WHITE FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED MOUNTING MEDIUM LAMP BASE TYPE ADJUSTABLE THROUGH 180 DEG AIMING POSITION ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION SEAL GASKET PROCESS DIE-CAST... | |
| WHITE FINISH UL (CANADA AND US), CSA APPROVAL RECTANGULAR COVER TYPE PAR LAMP TYPE MEDIUM LAMP BASE TYPE 2 HEAD(S) ADJUSTABLE AIMING POSITION INCLUDES SEAL GASKET APPLICATION OUTDOOR | |
| WHITE FINISH UL (CANADA AND US), CSA APPROVAL ROUND COVER TYPE PAR LAMP TYPE MEDIUM LAMP BASE TYPE 2 HEAD(S) ADJUSTABLE AIMING POSITION INCLUDES SEAL GASKET APPLICATION OUTDOOR |