Legrand - Pass & Seymour Incandescent Lampholder 280-WH6

Description
BOX TYPE 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE (4) SCREW, 6 INCH LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
BOX TYPE 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE (4) SCREW, 6 INCH LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 280-WH6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
280-WH6
Incandescent Lampholder 280-WH6
BOX TYPE 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE (4) SCREW, 6 INCH LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • BOX TYPE
  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • PHENOLIC BODY MATERIAL
  • 250 W LAMP WATTAGE
  • (4) SCREW, 6 INCH LEAD TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 280-WH6
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212659 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 6683291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details