Legrand - Pass & Seymour Datasheets for Disconnect Switches

Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more

Product Name Notes
11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2...
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1/2...
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 1-1/2...
HEAVY DUTY, SAFETY TYPE 7.38 INCH L X 4.88 INCH D SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X ENCLOSURE 30 AMPERE CURRENT RATING 5 HP AT...
SAFETY TYPE 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1...
SAFETY TYPE 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3...
SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT...