Legrand - Pass & Seymour Incandescent Lampholder 272-WH6

Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 600 W LAMP WATTAGE (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 600 W LAMP WATTAGE (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 272-WH6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
272-WH6
Incandescent Lampholder 272-WH6
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 600 W LAMP WATTAGE (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 OR 4 INCH DIA BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • 1-PIECE CONSTRUCTION
  • 600 W LAMP WATTAGE
  • (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 272-WH6
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 7871244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details