Legrand - Pass & Seymour Fluorescent Lampholder 465

Description
PEDESTAL TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 465 - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
465
Fluorescent Lampholder 465
PEDESTAL TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
  • PEDESTAL TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE TERMINAL TYPE
  • FIXED, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
West Hartford, CT, USA
Fluorescent Lampholder
465
Fluorescent Lampholder 465
Pedestal type, recessed, fixed, quick wire terminals (for 800 and 1500 ma t-12 lamps) white. FEATURES Quality Materials. Durability. Time-tested design.

Pedestal type, recessed, fixed, quick wire terminals (for 800 and 1500 ma t-12 lamps) white.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 465 465
Product Name Fluorescent Lampholder Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Indicator Lampholders - 811664 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details