Legrand - Pass & Seymour Fluorescent Lampholder 466

Description
PEDESTAL TYPE 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 1000 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 1000 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 466 - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
466
Fluorescent Lampholder 466
PEDESTAL TYPE 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 1000 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
  • PEDESTAL TYPE
  • 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE
  • UL APPROVAL
  • 1000 V VOLTAGE RATING
  • T6/T8/T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE TERMINAL TYPE
  • PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Fluorescent Lampholder - 466 - Legrand
West Hartford, CT, USA
Fluorescent Lampholder
466
Fluorescent Lampholder 466
Pedestal type, recessed, plunger, quick wire terminals (for all sizes of lamps t-12, t-8 and t-6). White. FEATURES Quality Materials. Durability. Time-tested design.

Pedestal type, recessed, plunger, quick wire terminals (for all sizes of lamps t-12, t-8 and t-6). White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 466 466
Product Name Fluorescent Lampholder Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details