Legrand - Pass & Seymour Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Product Name Notes
1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL...