Saint-Gobain Surface Conditioning Group Aqueous Metal Cleaner AmberClean™ L12A

Description
AmberClean™ L12A Aqueous Metal Cleaner AmberClean™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is founded on new cleaning technology and, as such, possesses a degree of environmental and personal safety that exceeds typical cleaners for similar applications. AmberClean L12As powerful surface active agents cut through and remove combinations of grease, oil, dirt, waxes, cutting fluids, lubricants and other organic contaminants from soiled surfaces. Innovative Organics' proven corrosion inhibition technology protects metal surfaces during cleaning processes without the use of silicates. AmberClean L12A is well suited for immersion or hand-wipe applications and may be used with ultrasonic tanks, re-circulation pumps or other similar equipment. Features & Benefits Designed to prevent corrosion on ferrous and non-ferrous substrates, including aluminum Does not contain chlorine sulfur, phenols, nitrites, diethanolamine, silicone, silicates glycol ethers or hazardous solvents (no VOCs) Will not leave films or residues Cleans grease, oil and dirt combinations effectively Unique water based formulation rinses easily and is low foaming Will not remove alodine May be ultra-filtered for extended tank life
Description
AmberClean™ L12A Aqueous Metal Cleaner AmberClean™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is founded on new cleaning technology and, as such, possesses a degree of environmental and personal safety that exceeds typical cleaners for similar applications. AmberClean L12As powerful surface active agents cut through and remove combinations of grease, oil, dirt, waxes, cutting fluids, lubricants and other organic contaminants from soiled surfaces. Innovative Organics' proven corrosion inhibition technology protects metal surfaces during cleaning processes without the use of silicates. AmberClean L12A is well suited for immersion or hand-wipe applications and may be used with ultrasonic tanks, re-circulation pumps or other similar equipment. Features & Benefits Designed to prevent corrosion on ferrous and non-ferrous substrates, including aluminum Does not contain chlorine sulfur, phenols, nitrites, diethanolamine, silicone, silicates glycol ethers or hazardous solvents (no VOCs) Will not leave films or residues Cleans grease, oil and dirt combinations effectively Unique water based formulation rinses easily and is low foaming Will not remove alodine May be ultra-filtered for extended tank life

Suppliers

Company
Product
Description
Supplier Links
Aqueous Metal Cleaner AmberClean™ L12A
AmberClean™ L12A Aqueous Metal Cleaner AmberClean™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is founded on new cleaning technology and, as such, possesses a degree of environmental and personal safety that exceeds typical cleaners for similar applications. AmberClean L12As powerful surface active agents cut through and remove combinations of grease, oil, dirt, waxes, cutting fluids, lubricants and other organic contaminants from soiled surfaces. Innovative Organics' proven corrosion inhibition technology protects metal surfaces during cleaning processes without the use of silicates. AmberClean L12A is well suited for immersion or hand-wipe applications and may be used with ultrasonic tanks, re-circulation pumps or other similar equipment. Features & Benefits Designed to prevent corrosion on ferrous and non-ferrous substrates, including aluminum Does not contain chlorine sulfur, phenols, nitrites, diethanolamine, silicone, silicates glycol ethers or hazardous solvents (no VOCs) Will not leave films or residues Cleans grease, oil and dirt combinations effectively Unique water based formulation rinses easily and is low foaming Will not remove alodine May be ultra-filtered for extended tank life

AmberClean™ L12A

Aqueous Metal Cleaner

AmberClean™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is founded on new cleaning technology and, as such, possesses a degree of environmental and personal safety that exceeds typical cleaners for similar applications. AmberClean L12As powerful surface active agents cut through and remove combinations of grease, oil, dirt, waxes, cutting fluids, lubricants and other organic contaminants from soiled surfaces. Innovative Organics' proven corrosion inhibition technology protects metal surfaces during cleaning processes without the use of silicates. AmberClean L12A is well suited for immersion or hand-wipe applications and may be used with ultrasonic tanks, re-circulation pumps or other similar equipment.

Features & Benefits

  • Designed to prevent corrosion on ferrous and non-ferrous substrates, including aluminum
  • Does not contain chlorine sulfur, phenols, nitrites, diethanolamine, silicone, silicates glycol ethers or hazardous solvents (no VOCs)
  • Will not leave films or residues
  • Cleans grease, oil and dirt combinations effectively
  • Unique water based formulation rinses easily and is low foaming
  • Will not remove alodine
  • May be ultra-filtered for extended tank life
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Cleaning Agents and Surface Treatments
Product Number AmberClean™ L12A
Product Name Aqueous Metal Cleaner
Type Aerosol / Contact Cleaner; Neutral; Cleaner; Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Formulations - Applications - Activators - Activator 21 - 302103 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details
Organic Solder Preservatives (OSP) Surface Finish for PCBs - ENTEK ® PLUS HT - MacDermid Alpha Electronics Solutions
Specs
Type Surface Treatment; Cleaner
Industry Applications Electronics
View Details