Saint-Gobain Surface Conditioning Group Aqueous Ceramic Cleaner AmberClean™ L53H

Description
AmberClean™ L53H Aqueous Ceramic Cleaner AmberClean™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other slicing and lapping fines from substrate surfaces. AmberClean L53H also emulsifies and removes oil residues such as those left by slicing coolants and wire saw slurries. Additionally, the surfactant technology employed by AmberClean L53H is designed to cut through and remove aluminum oxide, diamond silicon carbide, and cerium oxide, as well as other process residues without harming delicate ceramic, glass or silicon substrates. A 5% solution of AmberClean L53H effectively lowers surface tension to <30 dynes/cm. Features & Benefits Cleans diamond, SiC and other slurries and process residues effectively Non-aggressive toward ceramic, glass, silicon and other fabricated substrates Emulsifies and removes oil residues Reduces surface tension to <30 dynes / cm at 5% Biodegradable and poses no environmental or health risks Will not leave films or residues Non-silicate and safe to use
Description
AmberClean™ L53H Aqueous Ceramic Cleaner AmberClean™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other slicing and lapping fines from substrate surfaces. AmberClean L53H also emulsifies and removes oil residues such as those left by slicing coolants and wire saw slurries. Additionally, the surfactant technology employed by AmberClean L53H is designed to cut through and remove aluminum oxide, diamond silicon carbide, and cerium oxide, as well as other process residues without harming delicate ceramic, glass or silicon substrates. A 5% solution of AmberClean L53H effectively lowers surface tension to <30 dynes/cm. Features & Benefits Cleans diamond, SiC and other slurries and process residues effectively Non-aggressive toward ceramic, glass, silicon and other fabricated substrates Emulsifies and removes oil residues Reduces surface tension to <30 dynes / cm at 5% Biodegradable and poses no environmental or health risks Will not leave films or residues Non-silicate and safe to use

Suppliers

Company
Product
Description
Supplier Links
Aqueous Ceramic Cleaner AmberClean™ L53H
AmberClean™ L53H Aqueous Ceramic Cleaner AmberClean™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other slicing and lapping fines from substrate surfaces. AmberClean L53H also emulsifies and removes oil residues such as those left by slicing coolants and wire saw slurries. Additionally, the surfactant technology employed by AmberClean L53H is designed to cut through and remove aluminum oxide, diamond silicon carbide, and cerium oxide, as well as other process residues without harming delicate ceramic, glass or silicon substrates. A 5% solution of AmberClean L53H effectively lowers surface tension to <30 dynes/cm. Features & Benefits Cleans diamond, SiC and other slurries and process residues effectively Non-aggressive toward ceramic, glass, silicon and other fabricated substrates Emulsifies and removes oil residues Reduces surface tension to <30 dynes / cm at 5% Biodegradable and poses no environmental or health risks Will not leave films or residues Non-silicate and safe to use

AmberClean™ L53H

Aqueous Ceramic Cleaner

AmberClean™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other slicing and lapping fines from substrate surfaces. AmberClean L53H also emulsifies and removes oil residues such as those left by slicing coolants and wire saw slurries. Additionally, the surfactant technology employed by AmberClean L53H is designed to cut through and remove aluminum oxide, diamond silicon carbide, and cerium oxide, as well as other process residues without harming delicate ceramic, glass or silicon substrates. A 5% solution of AmberClean L53H effectively lowers surface tension to <30 dynes/cm.

Features & Benefits

  • Cleans diamond, SiC and other slurries and process residues effectively
  • Non-aggressive toward ceramic, glass, silicon and other fabricated substrates
  • Emulsifies and removes oil residues
  • Reduces surface tension to <30 dynes / cm at 5%
  • Biodegradable and poses no environmental or health risks
  • Will not leave films or residues
  • Non-silicate and safe to use
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Cleaning Agents and Surface Treatments
Product Number AmberClean™ L53H
Product Name Aqueous Ceramic Cleaner
Type Aerosol / Contact Cleaner; Mild Alkaline; Cleaner; Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Accelerator 58 - 305807 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Moderate Duty Maintenance Cleaner - EQO-KLEEN SMP - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
Fluorinated Solvent - AMOLEA™ AS-300 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover; Degreaser; Solvent
Industry Applications Electronics
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details