Power Solutions Industrial External Power Supply SORS120-5S24S

Description
FCC, UL/c-UL approvals, IEC-320-C14 inlet, mounting tab/desktop option
Description
FCC, UL/c-UL approvals, IEC-320-C14 inlet, mounting tab/desktop option

Suppliers

Company
Product
Description
Supplier Links
Barrington, RI, USA
Industrial External Power Supply
SORS120-5S24S
Industrial External Power Supply SORS120-5S24S
FCC, UL/c-UL approvals, IEC-320-C14 inlet, mounting tab/desktop option

FCC, UL/c-UL approvals, IEC-320-C14 inlet, mounting tab/desktop option

Technical Specifications

  Power Solutions
Product Category Power Supplies
Product Number SORS120-5S24S
Product Name Industrial External Power Supply
Type DC Power Supply
Technology Switching Power Supply; 90 - 264
Applications Instrumentation
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q971-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
2 suppliers
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details