FCC, UL/c-UL approvals, IEC-320-C14 inlet, mounting tab/desktop option
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SORS130-48S |
| Product Name | Industrial External Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply; 90 - 264 |
| Applications | Instrumentation |
| Features | Power Factor Correction |
| Operating Temperature | 0 to 70 C (32 to 158 F) |