CE, UL approvals, 5700 VDC input to output isolation, 2 year warranty
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QES60-C-24S |
| Product Name | Industrial Enclosed Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply; 85 - 265 VAC |
| Applications | Instrumentation |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| DC Output Voltage | 24.0 volts |