Time Mark Corporation Loop Power Supply Model 652

Description
The Model 652 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example, the Model 652-12 has output options of 12 VDC regulated, 16 VDC unregulated, and 5 VDC regulated. All outputs for the Model 652 are floating, electrically isolated from ground. A power status indicator (LED) is located on the top of the unit. The POWER LED turns ON when power is applied. Applications include two-wire current loop transducers, such as pressure, voltage or current. The Model 652 may also be used with alarms indicators, meters and timers.
Datasheet
Description
The Model 652 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example, the Model 652-12 has output options of 12 VDC regulated, 16 VDC unregulated, and 5 VDC regulated. All outputs for the Model 652 are floating, electrically isolated from ground. A power status indicator (LED) is located on the top of the unit. The POWER LED turns ON when power is applied. Applications include two-wire current loop transducers, such as pressure, voltage or current. The Model 652 may also be used with alarms indicators, meters and timers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Power Supply - Model 652 - Time Mark Corporation
Tulsa, OK, USA
Loop Power Supply
Model 652
Loop Power Supply Model 652
The Model 652 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example, the Model 652-12 has output options of 12 VDC regulated, 16 VDC unregulated, and 5 VDC regulated. All outputs for the Model 652 are floating, electrically isolated from ground. A power status indicator (LED) is located on the top of the unit. The POWER LED turns ON when power is applied. Applications include two-wire current loop transducers, such as pressure, voltage or current. The Model 652 may also be used with alarms indicators, meters and timers.

The Model 652 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example, the Model 652-12 has output options of 12 VDC regulated, 16 VDC unregulated, and 5 VDC regulated. All outputs for the Model 652 are floating, electrically isolated from ground. A power status indicator (LED) is located on the top of the unit. The POWER LED turns ON when power is applied. Applications include two-wire current loop transducers, such as pressure, voltage or current. The Model 652 may also be used with alarms indicators, meters and timers.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Power Supplies
Product Number Model 652
Product Name Loop Power Supply
Type DC Power Supply
Technology Linear Power Supply
Applications Instrumentation
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 5.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10750-20-3u-27637 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details