Time Mark Corporation Loop Power Supply Model 650

Description
The Model 650 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example the Model 650-240-24 has output options of 24 VDC regulated, 32 VDC unregulated, and 60 Hz pulse at 46 peak volts (See datasheet for all output selections). All outputs for the Model 650 are floating, electrically isolated from ground. A power status indicator (LED) is located on the top of the unit. The POWER LED comes ON when power is applied. Applications for this device include two-wire current loop transducers, such as pressure, voltage or current. The Model 650 may also be used with alarm indicators, meters and timers.
Datasheet
Description
The Model 650 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example the Model 650-240-24 has output options of 24 VDC regulated, 32 VDC unregulated, and 60 Hz pulse at 46 peak volts (See datasheet for all output selections). All outputs for the Model 650 are floating, electrically isolated from ground. A power status indicator (LED) is located on the top of the unit. The POWER LED comes ON when power is applied. Applications for this device include two-wire current loop transducers, such as pressure, voltage or current. The Model 650 may also be used with alarm indicators, meters and timers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Power Supply - Model 650 - Time Mark Corporation
Tulsa, OK, USA
Loop Power Supply
Model 650
Loop Power Supply Model 650
The Model 650 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example the Model 650-240-24 has output options of 24 VDC regulated, 32 VDC unregulated, and 60 Hz pulse at 46 peak volts (See datasheet for all output selections). All outputs for the Model 650 are floating, electrically isolated from ground. A power status indicator (LED) is located on the top of the unit. The POWER LED comes ON when power is applied. Applications for this device include two-wire current loop transducers, such as pressure, voltage or current. The Model 650 may also be used with alarm indicators, meters and timers.

The Model 650 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example the Model 650-240-24 has output options of 24 VDC regulated, 32 VDC unregulated, and 60 Hz pulse at 46 peak volts (See datasheet for all output selections). All outputs for the Model 650 are floating, electrically isolated from ground. A power status indicator (LED) is located on the top of the unit. The POWER LED comes ON when power is applied. Applications for this device include two-wire current loop transducers, such as pressure, voltage or current. The Model 650 may also be used with alarm indicators, meters and timers.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Power Supplies
Product Number Model 650
Product Name Loop Power Supply
Type DC Power Supply
Technology Linear Power Supply
Applications Instrumentation
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 5.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details