Safran Electrical & Power Engine Environment Cooling Blower A00 AE0406A00

Description
Weight (kg): 1.71 Noise (dBA): Acoustic pressure input: 73 Acoustic pressure output: 77 Radiated acoustic pressure: 52 Flow rate (l/s): 28 Pressure (hPa): 12 Max. operating temperature (°C): -55/+110 Elec. power (W): 120 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 22750
Description
Weight (kg): 1.71 Noise (dBA): Acoustic pressure input: 73 Acoustic pressure output: 77 Radiated acoustic pressure: 52 Flow rate (l/s): 28 Pressure (hPa): 12 Max. operating temperature (°C): -55/+110 Elec. power (W): 120 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 22750

Suppliers

Company
Product
Description
Supplier Links
Engine Environment Cooling Blower A00 - AE0406A00 - Safran Electrical & Power
Blagnac CEDEX, France
Engine Environment Cooling Blower A00
AE0406A00
Engine Environment Cooling Blower A00 AE0406A00
Weight (kg): 1.71 Noise (dBA): Acoustic pressure input: 73 Acoustic pressure output: 77 Radiated acoustic pressure: 52 Flow rate (l/s): 28 Pressure (hPa): 12 Max. operating temperature (°C): -55/+110 Elec. power (W): 120 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 22750

Weight (kg): 1.71

Noise (dBA):

  • Acoustic pressure input: 73
  • Acoustic pressure output: 77
  • Radiated acoustic pressure: 52

Flow rate (l/s): 28

Pressure (hPa): 12

Max. operating temperature (°C): -55/+110

Elec. power (W): 120

Speed regulation: Single speed

Voltage (V): 115/200

Frequency (Hz): 400

Type: AC Axial

Max. speed (rpm): 22750

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE0406A00
Product Name Engine Environment Cooling Blower A00
Applications / Use Pressure Blower; Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details