Safran Electrical & Power Engine Environment Cooling Blower C01 AE0406C01

Description
Weight (kg): 2.28 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 78 Radiated acoustic pressure: 52 Flow rate (l/s): 28 Pressure (hPa): 10 Max. operating temperature (°C): 0/+110 Elec. power (W): 153 Speed regulation: Single speed Voltage (V): 28 Frequency (Hz): 400 Type: DC Axial Max. speed (rpm): 22750
Description
Weight (kg): 2.28 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 78 Radiated acoustic pressure: 52 Flow rate (l/s): 28 Pressure (hPa): 10 Max. operating temperature (°C): 0/+110 Elec. power (W): 153 Speed regulation: Single speed Voltage (V): 28 Frequency (Hz): 400 Type: DC Axial Max. speed (rpm): 22750

Suppliers

Company
Product
Description
Supplier Links
Engine Environment Cooling Blower C01 - AE0406C01 - Safran Electrical & Power
Blagnac CEDEX, France
Engine Environment Cooling Blower C01
AE0406C01
Engine Environment Cooling Blower C01 AE0406C01
Weight (kg): 2.28 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 78 Radiated acoustic pressure: 52 Flow rate (l/s): 28 Pressure (hPa): 10 Max. operating temperature (°C): 0/+110 Elec. power (W): 153 Speed regulation: Single speed Voltage (V): 28 Frequency (Hz): 400 Type: DC Axial Max. speed (rpm): 22750

Weight (kg): 2.28

Noise (dBA):

  • Acoustic pressure input: 74
  • Acoustic pressure output: 78
  • Radiated acoustic pressure: 52

Flow rate (l/s): 28

Pressure (hPa): 10

Max. operating temperature (°C): 0/+110

Elec. power (W): 153

Speed regulation: Single speed

Voltage (V): 28

Frequency (Hz): 400

Type: DC Axial

Max. speed (rpm): 22750

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE0406C01
Product Name Engine Environment Cooling Blower C01
Applications / Use Pressure Blower; Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - V32-A2 p - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details